10 nF 5% 400Vdc 10 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 10000PF 5% 400VDC RAD
CAP FILM 10000PF 5% 400VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T2376 | MKP1841310404V | MKP1841310404V |
| Product Name | 10 Nf 5% 400Vdc 10 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |