Vishay Precision Group Film Capacitors MKP1841310105

Description
CAP FILM 10000PF 10% 1KVDC RAD
Datasheet
Description
CAP FILM 10000PF 10% 1KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1841310105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1841310105
Film Capacitors MKP1841310105
CAP FILM 10000PF 10% 1KVDC RAD

CAP FILM 10000PF 10% 1KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1841310105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841310105
Capacitors - Film Capacitors MKP1841310105
CAP FILM 10000PF 10% 1KVDC RAD

CAP FILM 10000PF 10% 1KVDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 10%, Radial; Dielectric Type Vishay - 65C0812 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 10%, Radial; Dielectric Type Vishay
65C0812
Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 10%, Radial; Dielectric Type Vishay 65C0812
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1KV, 10%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):600V; Voltage(DC):1kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1KV, 10%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):600V; Voltage(DC):1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKP1841310105 MKP1841310105 65C0812
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 10%, Radial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers