MMKP 4,7nF 5% 630Vdc Pitch 10mm / LOOSE IN BOX
CAP FILM 4700PF 5% 630VDC RADIAL
CAP FILM 4700PF 5% 630VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T2150 | MKP1841247634M | MKP1841247634M |
| Product Name | Mmkp 4,7Nf 5% 630Vdc Pitch 10Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF |