CAP FILM 4700PF 20% 400VDC RAD
CAP FILM 4700PF 20% 400VDC RAD
MMKP 4,7nF 20% 400Vdc Pitch 7,5mm / REELPACK, TAPING HEIGHT 18,5 MM
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841247406W | MKP1841247406W | 19T2148 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mmkp 4,7Nf 20% 400Vdc Pitch 7,5Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF |