Vishay Precision Group Capacitors - Film Capacitors MKP1841247104

Description
CAP FILM 4700PF 5% 1KVDC RADIAL
Datasheet
Description
CAP FILM 4700PF 5% 1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841247104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841247104
Capacitors - Film Capacitors MKP1841247104
CAP FILM 4700PF 5% 1KVDC RADIAL

CAP FILM 4700PF 5% 1KVDC RADIAL

Supplier's Site
Cap, 4700Pf, 1Kv, Film, Radial; Dielectric Type Vishay - 65C0793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1Kv, Film, Radial; Dielectric Type Vishay
65C0793
Cap, 4700Pf, 1Kv, Film, Radial; Dielectric Type Vishay 65C0793
CAP, 4700PF, 1KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):600V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 4700PF, 1KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):600V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1841247104 65C0793
Product Name Capacitors - Film Capacitors Cap, 4700Pf, 1Kv, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details