Vishay Precision Group Capacitor Pp Film, 3300Pf, 1600V, 5%, Radial; Dielectric Type Vishay MKP1841233134

Description
CAPACITOR PP FILM, 3300PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR PP FILM, 3300PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film, 3300Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 18M2476 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 3300Pf, 1600V, 5%, Radial; Dielectric Type Vishay
18M2476
Capacitor Pp Film, 3300Pf, 1600V, 5%, Radial; Dielectric Type Vishay 18M2476
CAPACITOR PP FILM, 3300PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PP FILM, 3300PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKP1841233134 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841233134
Capacitors - Film Capacitors MKP1841233134
CAP FILM 3300PF 5% 1.6KVDC RAD

CAP FILM 3300PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 18M2476 MKP1841233134
Product Name Capacitor Pp Film, 3300Pf, 1600V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details