2,7 nF 20% 2000Vdc 22,5 mm / LOOSE IN BOX
CAP FILM 2700PF 20% 2KVDC RADIAL
CAP FILM 2700PF 20% 2KVDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T2055 | MKP1841227206 | MKP1841227206 |
| Product Name | 2,7 Nf 20% 2000Vdc 22,5 Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0027 microF | 0.0027 microF |