Vishay Precision Group Film Capacitors MKP1841215635

Description
CAP FILM 1500PF 10% 630VDC RAD
Datasheet
Description
CAP FILM 1500PF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP1841215635 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1841215635
Film Capacitors MKP1841215635
CAP FILM 1500PF 10% 630VDC RAD

CAP FILM 1500PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1841215635 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841215635
Capacitors - Film Capacitors MKP1841215635
CAP FILM 1500PF 10% 630VDC RAD

CAP FILM 1500PF 10% 630VDC RAD

Supplier's Site
Capacitor Pp Film, 1500Pf, 630V, 10%, Radial; Capacitance Vishay - 08J5247 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 1500Pf, 630V, 10%, Radial; Capacitance Vishay
08J5247
Capacitor Pp Film, 1500Pf, 630V, 10%, Radial; Capacitance Vishay 08J5247
CAPACITOR PP FILM, 1500PF, 630V, 10%, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM, 1500PF, 630V, 10%, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKP1841215635 MKP1841215635 08J5247
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film, 1500Pf, 630V, 10%, Radial; Capacitance Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP)
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details