The MKP1841215206 is a double metallized polypropylene film capacitor designed for high voltage and high pulse applications. It features a rated DC voltage of 2000 V and a rated AC voltage of 700 V. The capacitance range for this series spans from 470 pF to 6.8 OºF, with a tolerance of ± 5%. The maximum application temperature is 100 °C, and it complies with IEC 60384-16 standards. This capacitor is encapsulated in a flame-retardant plastic case, sealed with epoxy resin, ensuring durability and reliability in various environments. It is suitable for use in protection circuits within switch-mode power supplies (SMPS), snubber circuits, and electronic ballast circuits. The leads are made of tinned wire, and the component is available in various lead pitches ranging from 7.5 mm to 37.5 mm. Engineers looking for a reliable capacitor for high voltage applications may consider the MKP1841215206 due to its robust specifications and versatile applications.
MMKP/MMKP 1,5nF 20% 2000Vdc Pitch 22,5mm / LOOSE IN BOX
CAP FILM 1500PF 20% 2KVDC RADIAL
CAP FILM 1500PF 20% 2KVDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T1962 | MKP1841215206 | MKP1841215206 |
| Product Name | Mmkp/mmkp 1,5Nf 20% 2000Vdc Pitch 22,5Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0015 microF | 0.0015 microF |