Vishay Precision Group Capacitors - Film Capacitors MKP1841210134

Description
CAP FILM 1000PF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 1000PF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1841210134 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1841210134
Capacitors - Film Capacitors MKP1841210134
CAP FILM 1000PF 5% 1.6KVDC RAD

CAP FILM 1000PF 5% 1.6KVDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 18M2472 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial; Dielectric Type Vishay
18M2472
Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial; Dielectric Type Vishay 18M2472
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1600V, 5%, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):650V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKP1841210134 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1841210134
Film Capacitors MKP1841210134
CAP FILM 1000PF 5% 1.6KVDC RAD

CAP FILM 1000PF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP1841210134 18M2472 MKP1841210134
Product Name Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 1000Pf, 1600V, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MWR152KJ-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers