The MKP1841168206 is a double metallized polypropylene film capacitor designed for high voltage and high current applications. It has a rated DC voltage of 2000 V and a rated AC voltage of 700 V. The capacitance range for this series spans from 470 pF to 6.8 OºF, with a capacitance tolerance of ±5%. The maximum application temperature is 100 °C, and the capacitors are encapsulated in a flame-retardant plastic case, sealed with epoxy resin. These capacitors are suitable for use in protection circuits within switch-mode power supplies (SMPS), snubber circuits, and electronic ballast circuits. They feature a lead pitch ranging from 7.5 mm to 37.5 mm and are constructed with metallized electrodes, ensuring reliable performance in demanding environments. The product complies with IEC 60384-16 standards, making it a viable option for engineers seeking dependable capacitors for high-performance applications.
MMKP/MMKP 680pF 20% 2000Vdc Pitch 15mm / LOOSE IN BOX
CAP FILM 680PF 20% 2KVDC RADIAL
CAP FILM 680PF 20% 2KVDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T1862 | MKP1841168206 | MKP1841168206 |
| Product Name | Mmkp/mmkp 680Pf 20% 2000Vdc Pitch 15Mm / Loose In Box Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |