Vishay Precision Group Film Capacitors MKP1840447635

Description
0.47µF Film Capacitor Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1840447635-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1840447635-ND
Film Capacitors 2870-MKP1840447635-ND
0.47µF Film Capacitor Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1840447635 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1840447635
Capacitors - Film Capacitors MKP1840447635
CAP FILM 0.47UF 10% RADIAL

CAP FILM 0.47UF 10% RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.47Uf, 630V, 10%, Radial; Dielectric Type Vishay - 65C0745 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 630V, 10%, Radial; Dielectric Type Vishay
65C0745
Capacitor Polypropylene Pp Film 0.47Uf, 630V, 10%, Radial; Dielectric Type Vishay 65C0745
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Pulse; Capacitor Mounting:Through Hole; ESR:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Pulse; Capacitor Mounting:Through Hole; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1840447635-ND MKP1840447635 65C0745
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.47Uf, 630V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details