Vishay Precision Group Capacitors - Film Capacitors MKP1840447404M

Description
CAP FILM 0.47UF 5% 400VDC RADIAL
Description
CAP FILM 0.47UF 5% 400VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP1840447404M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1840447404M
Capacitors - Film Capacitors MKP1840447404M
CAP FILM 0.47UF 5% 400VDC RADIAL

CAP FILM 0.47UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitor, 0.47Uf, 400V, Radial 5%; Dielectric Type Vishay - 53M8379 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.47Uf, 400V, Radial 5%; Dielectric Type Vishay
53M8379
Film Capacitor, 0.47Uf, 400V, Radial 5%; Dielectric Type Vishay 53M8379
FILM CAPACITOR, 0.47UF, 400V, RADIAL 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through HoleRoHS Compliant: Yes

FILM CAPACITOR, 0.47UF, 400V, RADIAL 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKP1840447404M 53M8379
Product Name Capacitors - Film Capacitors Film Capacitor, 0.47Uf, 400V, Radial 5%; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details