CAPACITOR, MKP, 470NF, 1000V, 5%; Capacitance:470nF; Tolerance, capacitance:5%; Series:MKP1840M; Voltage, rating:1000V; Capacitor dielectric type:Polypropylene; Case style:Radial; Pitch, lead:27.5mm; Temp, op. max:100(degree C); RoHS Compliant: Yes Product overview: MKP1840447104M from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470NF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470NF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1840447104M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360058-MKP184044710
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP1840M
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.47 µF
Tolerance: ±5%
Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Lead Spacing: 1.083" (27.50mm)
Size / Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm)
Height - Seated (Max): 0.984" (25.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 500V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
0.47µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 5% 1KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1840447104M | 1360058-MKP1840447104M | 2870-MKP1840447104M-ND | MKP1840447104M |
| Product Name | 470NF 1000V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | ? to 100 C (? to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Capacitance Range | 470000 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| WVDC | 1000 volts | 1000 volts | 1000 volts |