Vishay Precision Group Capacitors - Film Capacitors MKP1840418165W

Description
Win Source Part Number: 1191750-MKP184041816 5W Category: Capacitors>Film Capacitors Series: MKP1840 Termination: PC Pins Package: Tape & Reel (TR) Applications: DC Link, DC Filtering; High Pulse, DV/DT Standard Package: 450 Capacitance: 0.18 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1840418165W
Request a Quote Datasheet
Description
Win Source Part Number: 1191750-MKP184041816 5W Category: Capacitors>Film Capacitors Series: MKP1840 Termination: PC Pins Package: Tape & Reel (TR) Applications: DC Link, DC Filtering; High Pulse, DV/DT Standard Package: 450 Capacitance: 0.18 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1840418165W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1191750-MKP1840418165W - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1191750-MKP1840418165W
Capacitors - Film Capacitors 1191750-MKP1840418165W
Win Source Part Number: 1191750-MKP184041816 5W Category: Capacitors>Film Capacitors Series: MKP1840 Termination: PC Pins Package: Tape & Reel (TR) Applications: DC Link, DC Filtering; High Pulse, DV/DT Standard Package: 450 Capacitance: 0.18 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1840418165W

Win Source Part Number: 1191750-MKP1840418165W
Category: Capacitors>Film Capacitors
Series: MKP1840
Termination: PC Pins
Package: Tape & Reel (TR)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Standard Package: 450
Capacitance: 0.18 µF
Tolerance: ±10%
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1840418165W

Buy Now Datasheet
0.18UF Capacitor - 62-MKP1840418165W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18UF Capacitor
62-MKP1840418165W
0.18UF Capacitor 62-MKP1840418165W
CAP FILM 0.18UF 10% RADIAL Product overview: MKP1840418165W from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1840418165W can be used for catalog matching and distributor lookup.

CAP FILM 0.18UF 10% RADIAL Product overview: MKP1840418165W from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1840418165W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1840418165W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1840418165W
Capacitors - Film Capacitors MKP1840418165W
CAP FILM 0.18UF 10% RADIAL

CAP FILM 0.18UF 10% RADIAL

Supplier's Site
Film Capacitors - MKP1840418165W - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1840418165W
Film Capacitors MKP1840418165W
CAP FILM 0.18UF 10% RADIAL

CAP FILM 0.18UF 10% RADIAL

Supplier's Site Datasheet
180 Nf 10% 160Vdc 15 Mm / Reelpack, Taping Height 18,5 Mm Vishay - 19T1518 - Newark, An Avnet Company
Chicago, IL, United States
180 Nf 10% 160Vdc 15 Mm / Reelpack, Taping Height 18,5 Mm Vishay
19T1518
180 Nf 10% 160Vdc 15 Mm / Reelpack, Taping Height 18,5 Mm Vishay 19T1518
180 nF 10% 160Vdc 15 mm / REELPACK, TAPING HEIGHT 18,5 MM

180 nF 10% 160Vdc 15 mm / REELPACK, TAPING HEIGHT 18,5 MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1191750-MKP1840418165W 62-MKP1840418165W MKP1840418165W MKP1840418165W 19T1518
Product Name Capacitors - Film Capacitors 0.18UF Capacitor Capacitors - Film Capacitors Film Capacitors 180 Nf 10% 160Vdc 15 Mm / Reelpack, Taping Height 18,5 Mm Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Capacitance Tolerance 10 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers