MKP 0,15 F 5% 400Vdc Pitch 15 mm / LOOSE IN BOX
CAP FILM 0.15UF 5% 400VDC RADIAL
CAP FILM 0.15UF 5% 400VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T1504 | MKP1840415404M | MKP1840415404M |
| Product Name | Mkp 0,15 F 5% 400Vdc Pitch 15 Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |