CAP FILM 0.1UF 5% 400VDC RADIAL
MKP 0,10 F 5% 400Vdc Pitch 15 mm / LOOSE IN BOX
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1840410404M | 19T1477 |
| Product Name | Capacitors - Film Capacitors | Mkp 0,10 F 5% 400Vdc Pitch 15 Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |