The Vishay MKP1840 capacitor is a polypropylene film capacitor with a capacitance of 0.1 µF and a rated voltage of 160 V DC. It features a capacitance tolerance of ±10% and is designed for applications such as DC link circuits. The capacitor operates within a temperature range of -55 °C to +100 °C and is constructed with metallized polypropylene film. It has a self-inductance of approximately 6 nH and an insulation resistance of at least 25,000 MΩ at 100 V DC. The device is housed in a flame-retardant plastic case and is epoxy resin sealed, complying with UL-class 94 V-0. This component is suitable for pulse operations and can be used in switch-mode power supplies (SMPS) and thyristor circuits.
0.1µF Film Capacitor Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% RADIAL
CAP FILM 0.1UF 10% RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):-; ESR:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840410165-ND | MKP1840410165 | MKP1840410165 | 65C0711 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film 0.1Uf, 160V, 10%, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |