Vishay Precision Group Capacitor MKP1840382252

Description
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 0.01UF, 1 KV, 5%, RADIAL; CAPACITANCE:10000PF; VOLTAGE RATING:1KV; DIELECTRIC TYPE:METALLIZED PP; CAPACITANCE TOLERANCE: 5%; PRODUCT RANGE:MKP1840M SERIES; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 0.01UF, 1 KV, 5%, RADIAL; CAPACITANCE:10000PF; VOLTAGE RATING:1KV; DIELECTRIC TYPE:METALLIZED PP; CAPACITANCE TOLERANCE: 5%; PRODUCT RANGE:MKP1840M SERIES; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 168055779 - Radwell International
Willingboro, NJ, United States
Capacitor
168055779
Capacitor 168055779
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 0.01UF, 1 KV, 5%, RADIAL; CAPACITANCE:10000PF; VOLTAGE RATING:1KV; DIELECTRIC TYPE:METALLIZED PP; CAPACITANCE TOLERANCE: 5%; PRODUCT RANGE:MKP1840M SERIES; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 0.01UF, 1 KV, 5%, RADIAL; CAPACITANCE:10000PF; VOLTAGE RATING:1KV; DIELECTRIC TYPE:METALLIZED PP; CAPACITANCE TOLERANCE: 5%; PRODUCT RANGE:MKP1840M SERIES; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 168055779
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details