The MKP1840368406 is a metallized polypropylene film capacitor designed for applications involving pulse operations, switch-mode power supplies (SMPS), and thyristor circuits. It features a capacitance range from 4.7 nF to 10 µF with tolerances of ±20%, ±10%, and ±5%. The operating temperature range is from -55 °C to +100 °C, making it suitable for various environmental conditions. This capacitor is constructed with an extended metallized film and is housed in a flame-retardant plastic case that is epoxy resin sealed, meeting UL-class 94 V-0 standards. It offers rated DC voltages of 100 V, 160 V, 250 V, 400 V, and 630 V, with permissible AC voltages up to 250 V AC. The insulation resistance is measured at 25,000 MΩ for capacitances up to 0.33 µF at 100 V DC. The device exhibits low dielectric absorption of 0.05% and a temperature coefficient of -250 x 10^-6/°C. It is designed for high reliability with a capacitance drift of less than 0.5% over two years at temperatures up to 40 °C. The leads are tinned wire, ensuring good solderability and mechanical strength. Overall, the MKP1840368406 is a robust option for engineers seeking reliable film capacitors for demanding applications.
0.068µF Film Capacitor Polypropylene (PP), Metallized Radial
MKP 68nF 20% 400Vdc Pitch 15mm / LOOSE IN BOX
CAP FILM 0.068UF 20% RADIAL
CAP FILM 0.068UF 20% RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840368406-ND | 19T1431 | MKP1840368406 | MKP1840368406 |
| Product Name | Film Capacitors | Mkp 68Nf 20% 400Vdc Pitch 15Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |