0.068µF Film Capacitor Polypropylene (PP), Metallized Radial
Capacitor,Met Polypropylene,68nF,4
CAP FILM 0.068UF 5% RADIAL
CAP FILM 0.068UF 5% RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840368404-ND | 65C0709 | MKP1840368404 | MKP1840368404 |
| Product Name | Film Capacitors | Capacitor,met Polypropylene,68Nf,400Vdc,5-% Tol,5+% Tol,-250Ppm-Tc Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |