CAP FILM 0.051UF 5% RADIAL
51 nF 5% 400Vdc 15 mm / LOOSE IN BOX
CAP FILM 0.051UF 5% RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1840351404 | 19T1410 | MKP1840351404 |
| Product Name | Film Capacitors | 51 Nf 5% 400Vdc 15 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0510 microF | 0.0510 microF |