0.022µF Film Capacitor Polypropylene (PP), Metallized Radial
MKP 22nF 20% 630Vdc Pitch 10mm / LOOSE IN BOX
CAP FILM 0.022UF 20% RADIAL
CAP FILM 0.022UF 20% RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840322636-ND | 19T1328 | MKP1840322636 | MKP1840322636 |
| Product Name | Film Capacitors | Mkp 22Nf 20% 630Vdc Pitch 10Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |