0.022µF Film Capacitor Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 20% RADIAL
MKP 22nF 20% 400Vdc Pitch 10mm / LOOSE IN BOX
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840322406-ND | MKP1840322406 | 19T1318 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 22Nf 20% 400Vdc Pitch 10Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |