0.022µF Film Capacitor Polypropylene (PP), Metallized Radial
Capacitor,Met Polypropylene,22nF,2
CAP FILM 0.022UF 5% RADIAL
CAP FILM 0.022UF 5% RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840322254-ND | 65C0685 | MKP1840322254 | MKP1840322254 |
| Product Name | Film Capacitors | Capacitor,met Polypropylene,22Nf,250Vdc,5-% Tol,5+% Tol,-250Ppm-Tc Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |