0.015µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
MKP 15nF 10% 400Vdc Pitch 10mm / LOOSE IN BOX
CAP FILM 0.015UF 10% 400VDC RAD
CAP FILM 0.015UF 10% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840315405-ND | 19T1286 | MKP1840315405 | MKP1840315405 |
| Product Name | Film Capacitors | Mkp 15Nf 10% 400Vdc Pitch 10Mm / Loose In Box Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |