Manufacturer: Vishay BC Components
Win Source Part Number: 788947-MKP1840310255
Series: MKP1840
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Capacitance: 10000pF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 0.394" L x 0.118" W (10.00mm x 3.00mm)
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
CAP FILM 10000PF 10% 250VDC RAD Product overview: MKP1840310255 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1840310255 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 10% 250VDC RAD
Capacitor,Met Polypropylene,10nF,2
CAP FILM 10000PF 10% 250VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 788947-MKP1840310255 | 62-MKP1840310255 | 2870-MKP1840310255-ND | MKP1840310255 | 07H7506 | MKP1840310255 |
| Product Name | Film Capacitors - MKP1840310255 | 10000PF Capacitor | Film Capacitors | Film Capacitors | Capacitor,met Polypropylene,10Nf,250Vdc,10-% Tol,10+% Tol,-250Ppm-Tc Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 250 volts | 250 volts | 250 volts |