Vishay Precision Group Film Capacitors MKP1840310104M

Description
10000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1840310104M-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1840310104M-ND
Film Capacitors 2870-MKP1840310104M-ND
10000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitor, 0.01Uf, 1 Kv, 5%, Radial; Dielectric Type Vishay - 53M8368 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 1 Kv, 5%, Radial; Dielectric Type Vishay
53M8368
Film Capacitor, 0.01Uf, 1 Kv, 5%, Radial; Dielectric Type Vishay 53M8368
FILM CAPACITOR, 0.01UF, 1 kV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):500V; ESR:- RoHS Compliant: Yes

FILM CAPACITOR, 0.01UF, 1 kV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):500V; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKP1840310104M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1840310104M
Capacitors - Film Capacitors MKP1840310104M
CAP FILM 10000PF 5% 1KVDC RADIAL

CAP FILM 10000PF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1840310104M-ND 53M8368 MKP1840310104M
Product Name Film Capacitors Film Capacitor, 0.01Uf, 1 Kv, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1833236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers