10µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
CAP FILM 10UF 5% 160VDC AXIAL
Film Capacitor, MKP1839 Series, 10 F, 5%, PP (Polypropylene), 160 V RoHS Compliant: Yes
CAP FILM 10UF 5% 160VDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839610164-ND | MKP1839610164 | 53M8366 | MKP1839610164 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp1839 Series, 10 F, 5%, Pp (Polypropylene), 160 V Rohs Compliant Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |