Vishay Intertechnology, Inc. Film Capacitors MKP1839510254

Description
1µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
1µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1839510254-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1839510254-ND
Film Capacitors 2870-MKP1839510254-ND
1µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial

1µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 1360620-MKP1839510254 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360620-MKP1839510254
Capacitors - Film Capacitors 1360620-MKP1839510254
Win Source Part Number: 1360620-MKP183951025 4 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKP1839 Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 1 µF Tolerance: ±5% Applications: DC Link, DC Filtering; High Pulse, DV/DT Size / Dimension: 0.492" Dia x 1.043" L (12.50mm x 26.50mm) ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 250V Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1360620-MKP1839510254
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKP1839
Package: Bulk
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 1 µF
Tolerance: ±5%
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Size / Dimension: 0.492" Dia x 1.043" L (12.50mm x 26.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Singapore, Singapore
1uF 250V Capacitor
62-MKP1839510254
1uF 250V Capacitor 62-MKP1839510254
Cap Film 1uF 250V PP 5% (12.5 X 26.5mm) Axial 100°C Bulk Product overview: MKP1839510254 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1839510254 can be used for catalog matching and distributor lookup.

Cap Film 1uF 250V PP 5% (12.5 X 26.5mm) Axial 100°C Bulk Product overview: MKP1839510254 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1839510254 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mkp 1 F 5% 250Vdc Axial Encased / Loose, Axial Vishay - 19T1131 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 1 F 5% 250Vdc Axial Encased / Loose, Axial Vishay
19T1131
Mkp 1 F 5% 250Vdc Axial Encased / Loose, Axial Vishay 19T1131
MKP 1 F 5% 250Vdc AXIAL ENCASED / LOOSE, AXIAL

MKP 1 F 5% 250Vdc AXIAL ENCASED / LOOSE, AXIAL

Supplier's Site
Film Capacitors - MKP1839510254 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1839510254
Film Capacitors MKP1839510254
CAP FILM 1UF 5% 250VDC AXIAL

CAP FILM 1UF 5% 250VDC AXIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1839510254 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1839510254
Capacitors - Film Capacitors MKP1839510254
CAP FILM 1UF 5% 250VDC AXIAL

CAP FILM 1UF 5% 250VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1839510254-ND 1360620-MKP1839510254 62-MKP1839510254 19T1131 MKP1839510254 MKP1839510254
Product Name Film Capacitors Capacitors - Film Capacitors 1uF 250V Capacitor Mkp 1 F 5% 250Vdc Axial Encased / Loose, Axial Vishay Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101322U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3200 microF
View Details
4 suppliers
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details