0.82µF Film Capacitor 425V 1250V (1.25kV) Polypropylene (PP), Metallized Axial
MKP 820nF 5% 1250Vdc axial / AMMOPACK, AXIAL
CAP FILM 0.82UF 5% 1.25KVDC AXL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839482124HQGTB-ND | 19T1108 | MKP1839482124HQG |
| Product Name | Film Capacitors | Mkp 820Nf 5% 1250Vdc Axial / Ammopack, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.8200 microF | 0.8200 microF |