0.47µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial
CAP FILM 0.47UF 5% 250VDC AXIAL
CAP FILM 0.47UF 5% 250VDC AXIAL
METALIZED POLYPROPYLENE FILM CAPACITOR
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839447254-ND | MKP1839447254 | MKP1839447254 | 65C0665 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Metalized Polypropylene Film Capacitor Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |