Manufacturer: Vishay
Win Source Part Number: 927242-MKP1839433161
Series: MKP1839
Operating Temperature Range: -55°C ~ 100°C
Features: 0.33 µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
Package: Axial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0070
Film Capacitor, Product overview: MKP1839433161 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1839433161 can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
METALIZED POLYPROPYLENE FILM CAPACITOR
CAP FILM 0.33UF 1% 160VDC AXIAL
CAP FILM 0.33UF 1% 160VDC AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 927242-MKP1839433161 | 62-MKP1839433161 | 2870-MKP1839433161-ND | 65C0659 | MKP1839433161 | MKP1839433161 |
| Product Name | Film Capacitors - MKP1839433161 | Capacitor | Film Capacitors | Metalized Polypropylene Film Capacitor Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Axial | Through Hole; Through Hole | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Through Hole | |||
| RoHS Compliant | Yes |