0.22µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
CAP FILM 0.22UF 10% 160VDC AXIAL
MKP 220nF 10% 160Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 0.22UF 10% 160VDC AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839422165-ND | MKP1839422165 | 19T0972 | MKP1839422165 |
| Product Name | Film Capacitors | Film Capacitors | Mkp 220Nf 10% 160Vdc Axial Encased / Loose, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |