Vishay Intertechnology, Inc. Film Capacitors MKP1839410635

Description
0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1839410635-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1839410635-ND
Film Capacitors 2870-MKP1839410635-ND
0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Cap, 0.1Uf, 630V, Film, Axial; Dielectric Type Vishay - 65C0649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Film, Axial; Dielectric Type Vishay
65C0649
Cap, 0.1Uf, 630V, Film, Axial; Dielectric Type Vishay 65C0649
CAP, 0.1UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

CAP, 0.1UF, 630V, FILM, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2870-MKP1839410635-ND 65C0649
Product Name Film Capacitors Cap, 0.1Uf, 630V, Film, Axial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details