Manufacturer: Vishay
Win Source Part Number: 885082-MKP1839410405
Series: MKP1839
Operating Temperature Range: -55°C ~ 100°C
Features: 0.1 µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
Package: Axial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0070
0.1µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
MKP 100nF 10% 400Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 0.1UF 10% 400VDC AXIAL
CAP FILM 0.1UF 10% 400VDC AXIAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 885082-MKP1839410405 | 2870-MKP1839410405-ND | 19T0904 | MKP1839410405 | MKP1839410405 |
| Product Name | Film Capacitors - MKP1839410405 | Film Capacitors | Mkp 100Nf 10% 400Vdc Axial Encased / Loose, Axial Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Axial | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |