Vishay Intertechnology, Inc. Film Capacitors MKP1839410163

Description
0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1839410163-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1839410163-ND
Film Capacitors 2870-MKP1839410163-ND
0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial

0.1µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1839410163 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1839410163
Capacitors - Film Capacitors MKP1839410163
CAP FILM 0.1UF 2.5% 160VDC AXIAL

CAP FILM 0.1UF 2.5% 160VDC AXIAL

Supplier's Site
Capacitor Polypropylene Pp Film 0.1Uf, 160V, 2.5%, Axial; Dielectric Type Vishay - 65C0645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 160V, 2.5%, Axial; Dielectric Type Vishay
65C0645
Capacitor Polypropylene Pp Film 0.1Uf, 160V, 2.5%, Axial; Dielectric Type Vishay 65C0645
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 160V, 2.5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 2.5%; Voltage(AC):100V; Voltage(DC):160V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 160V, 2.5%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 2.5%; Voltage(AC):100V; Voltage(DC):160V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1839410163-ND MKP1839410163 65C0645
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.1Uf, 160V, 2.5%, Axial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details