0.1µF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.1UF 5% 1.6KVDC AXIAL
CAP FILM 0.1UF 5% 1.6KVDC AXIAL
VISHAY Components MKP1839410134HQ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839410134HQ-ND | MKP1839410134HQ | MKP1839410134HQ | |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |