0.1µF Film Capacitor 425V 1250V (1.25kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.1UF 5% 1.25KVDC AXIAL
CAP FILM 0.1UF 5% 1.25KVDC AXIAL
MKP 100nF 5% 1250Vdc axial / LOOSE, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839410124HQ-ND | MKP1839410124HQ | MKP1839410124HQ | 19T0883 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkp 100Nf 5% 1250Vdc Axial / Loose, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |