0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
MKP 68nF 5% 160Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 0.068UF 5% 160VDC AXIAL
CAP FILM 0.068UF 5% 160VDC AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839368164-ND | 19T0866 | MKP1839368164 | MKP1839368164 |
| Product Name | Film Capacitors | Mkp 68Nf 5% 160Vdc Axial Encased / Loose, Axial Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |