The MKP1839322254R is a precision film capacitor designed for various applications, including pulse operations, switch-mode power supplies (SMPS), and timing circuits. It features a capacitance range from 47 pF to 22 OºF with tolerances available at ±1%, ±2%, ±2.5%, ±5%, and ±10%. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability in performance. This component can operate at a maximum application temperature of 100 °C and is compliant with IEC 60384-16 standards. It is encapsulated in a plastic-wrapped, epoxy resin-sealed housing that is flame retardant. The leads are made of tinned wire, providing durability and ease of integration into circuits. The MKP1839322254R is rated for DC voltages of 160 V, 250 V, 400 V, and 630 V, and AC voltages of 100 V, 160 V, 220 V, and 250 V. It has been tested for endurance and insulation resistance, making it suitable for demanding applications. The capacitor's design allows for a maximum pulse rise time, ensuring it can handle rapid voltage changes effectively.
0.022µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial
CAP FILM 0.022UF 5% 250VDC AXIAL
CAP FILM 0.022UF 5% 250VDC AXIAL
MKP 22nF 5% 250Vdc AXIAL ENCASED / REELPACK, AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839322254RTR-ND | MKP1839322254R | MKP1839322254R | 19T0817 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkp 22Nf 5% 250Vdc Axial Encased / Reelpack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |