The MKP1839315255 is a precision metallized polypropylene film capacitor designed for various applications, including pulse operations, switch-mode power supplies (SMPS), and timing circuits. It offers a capacitance range from 47 pF to 22 OºF with tolerances of ±1%, ±2%, ±2.5%, ±5%, and ±10%. The capacitor is rated for DC voltages of 160 V, 250 V, 400 V, and 630 V, and AC voltages of 100 V, 160 V, 220 V, and 250 V. Constructed with a mono design and encapsulated in flame-retardant plastic, the capacitor features tinned wire leads and is compliant with IEC 60384-16 standards. It operates effectively in a maximum temperature environment of 100 °C and has undergone rigorous climatic testing according to IEC 60068-1. The capacitor's loss angle tangent values are specified for different capacitance ranges, ensuring reliable performance in high-frequency applications. Engineers considering this component should evaluate its specifications against their project requirements, particularly in terms of voltage ratings, capacitance values, and application suitability.
0.015µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial
CAP FILM 0.015UF 10% 250VDC AXL
MKP 15nF 10% 250Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 0.015UF 10% 250VDC AXL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839315255-ND | MKP1839315255 | 19T0802 | MKP1839315255 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 15Nf 10% 250Vdc Axial Encased / Loose, Axial Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |