10000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
MKP 10nF 2,5% 630Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 10000PF 630VDC AXIAL
CAP FILM 10000PF 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839310633-ND | 19T0790 | MKP1839310633 | MKP1839310633 |
| Product Name | Film Capacitors | Mkp 10Nf 2,5% 630Vdc Axial Encased / Loose, Axial Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 2 (+/- %) |