8200pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
8,2 nF 2,5% 400Vdc axial / LOOSE, AXIAL
CAP FILM 8200PF 2.5% 400VDC AXL
CAP FILM 8200PF 2.5% 400VDC AXL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839282403-ND | 19T0766 | MKP1839282403 | MKP1839282403 |
| Product Name | Film Capacitors | 8,2 Nf 2,5% 400Vdc Axial / Loose, Axial Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 2 (+/- %) |