6800pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
MKP 6,8nF 2,5% 630Vdc AXIAL ENCASED / REELPACK, AXIAL
CAP FILM 6800PF 2.5% 630VDC AXL
CAP FILM 6800PF 2.5% 630VDC AXL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839268633RTR-ND | 19T0759 | MKP1839268633R | MKP1839268633R |
| Product Name | Film Capacitors | Mkp 6,8Nf 2,5% 630Vdc Axial Encased / Reelpack, Axial Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 2 (+/- %) |