3300pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 3300PF 1% 630VDC AXIAL
Film Capacitor, MKP1839 Series, 3300 pF, 1%, PP (Polypropylene), 630 V RoHS Compliant: Yes
CAP FILM 3300PF 1% 630VDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839233631-ND | MKP1839233631 | 45Y6056 | MKP1839233631 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp1839 Series, 3300 Pf, 1%, Pp (Polypropylene), 630 V Rohs Compliant Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 1 (+/- %) |