The MKP1839168634G is a precision metallized polypropylene film capacitor designed for various applications including pulse operations, switch-mode power supplies (SMPS), and timing circuits. It offers a capacitance range from 47 pF to 22 OºF with tolerances of ±1%, ±2%, ±2.5%, ±5%, and ±10%. The capacitor is rated for DC voltages of 160 V, 250 V, 400 V, and 630 V, and AC voltages of 100 V, 160 V, 220 V, and 250 V. Constructed with a mono design and encapsulated in flame-retardant plastic, it features tinned wire leads and is compliant with IEC 60384-16 standards. The maximum application temperature is 100 °C, and it has undergone rigorous climatic testing according to IEC 60068-1. The capacitor is suitable for applications requiring high reliability and stability, making it a viable option for engineers seeking dependable performance in their projects.
680pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 680PF 5% 630VDC AXIAL
CAP FILM 680PF 5% 630VDC AXIAL
MKP 680pF 5% 630Vdc axial / AMMOPACK, AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839168634GTB-ND | MKP1839168634G | MKP1839168634G | 19T0645 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkp 680Pf 5% 630Vdc Axial / Ammopack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 5 (+/- %) |