Vishay Intertechnology, Inc. Film Capacitors MKP1839147634G

Description
470pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
470pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1839147634GTB-ND - DigiKey
Thief River Falls, MN, United States
470pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

470pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1839147634G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1839147634G
Capacitors - Film Capacitors MKP1839147634G
CAP FILM 470PF 5% 630VDC AXIAL

CAP FILM 470PF 5% 630VDC AXIAL

Supplier's Site
Film Capacitors - MKP1839147634G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1839147634G
Film Capacitors MKP1839147634G
CAP FILM 470PF 5% 630VDC AXIAL

CAP FILM 470PF 5% 630VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1839147634GTB-ND MKP1839147634G MKP1839147634G
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH180K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers