The MKP1839133633R is a precision film capacitor from Lingto Electronic Limited, designed for applications requiring high reliability and performance. It features a capacitance range from 47 pF to 22 OºF with tolerances available at ±1%, ±2%, ±2.5%, ±5%, and ±10%. The capacitor is constructed using metallized polypropylene film and is encapsulated in a flame-retardant plastic wrap, ensuring durability and safety in various environments. This capacitor is suitable for pulse operations, switch-mode power supplies (SMPS), thyristor circuits, and other applications involving storage, filtering, timing, and sample-and-hold functions. It operates effectively at a maximum application temperature of 100 °C and adheres to IEC 60384-16 standards. The rated DC voltages available are 160 V, 250 V, 400 V, and 630 V, with corresponding AC voltage ratings of 100 V, 160 V, 220 V, and 250 V. Engineers considering this product can expect reliable performance in demanding applications, supported by rigorous testing standards, including endurance and temperature characteristics. The leads are made of tinned wire, providing good solderability and mechanical strength.
330pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 330PF 2.5% 630VDC AXIAL
MKP 330pF 2,5% 630Vdc axial / REELPACK, AXIAL
CAP FILM 330PF 2.5% 630VDC AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839133633RTR-ND | MKP1839133633R | 19T0523 | MKP1839133633R |
| Product Name | Film Capacitors | Film Capacitors | Mkp 330Pf 2,5% 630Vdc Axial / Reelpack, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 2 (+/- %) |