330pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 330PF 2.5% 630VDC AXIAL
CAP FILM 330PF 2.5% 630VDC AXIAL
MKP 330pF 2,5% 630Vdc axial / AMMOPACK, AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839133633GTB-ND | MKP1839133633G | MKP1839133633G | 19T0522 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkp 330Pf 2,5% 630Vdc Axial / Ammopack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 2 (+/- %) |